TE Connectivity 300V Electronic Connector 2-31887-1

Description
PIDG Female Crimp Terminal, 22-16 AWG, Red Nylon, 300V Product overview: 2-31887-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31887-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Female Crimp Terminal, 22-16 AWG, Red Nylon, 300V Product overview: 2-31887-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31887-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-31887-1
300V Electronic Connector 392-2-31887-1
PIDG Female Crimp Terminal, 22-16 AWG, Red Nylon, 300V Product overview: 2-31887-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31887-1 can be used for catalog matching and distributor lookup.

PIDG Female Crimp Terminal, 22-16 AWG, Red Nylon, 300V Product overview: 2-31887-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-31887-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27242TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27242TR-ND
Ring Connectors A27242TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27242CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27242CT-ND
Ring Connectors A27242CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 90F6247 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
90F6247
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 90F6247
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
2-31887-1 Rohs Compliant Amp - Te Connectivity - 38AH4073 - Newark, An Avnet Company
Chicago, IL, United States
2-31887-1 Rohs Compliant Amp - Te Connectivity
38AH4073
2-31887-1 Rohs Compliant Amp - Te Connectivity 38AH4073
2-31887-1 ROHS COMPLIANT: YES

2-31887-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-31887-1 A27242TR-ND 90F6247 38AH4073
Product Name 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 2-31887-1 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers