TE Connectivity Ring Connectors 2-31886-2

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27238TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27238TR-ND
Ring Connectors A27238TR-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27238CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27238CT-ND
Ring Connectors A27238CT-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 90F6246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
90F6246
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 90F6246
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Stud Size - Imperial:8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Stud Size - Imperial:8RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 28AC7746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
28AC7746
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 28AC7746
TERMINAL, RING TONGUE, #8, CRIMP, RED; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; PRODUCT RANGE:-; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR COLOUR:RED; STUD SIZE - IMPERIAL:8ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #8, CRIMP, RED; STUD SIZE - METRIC:M4; STUD SIZE - IMPERIAL:#8; PRODUCT RANGE:-; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:-; INSULATOR MATERIAL:NYLON (POLYAMIDE); INSULATOR COLOUR:RED; STUD SIZE - IMPERIAL:8ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27238TR-ND 90F6246
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers