TE Connectivity Ring Connectors 2-31880-1

Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A1087CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1087CT-ND
Ring Connectors A1087CT-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A1087TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1087TR-ND
Ring Connectors A1087TR-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity - 94AC6818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity
94AC6818
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity 94AC6818
TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity - 94AC6819 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity
94AC6819
Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity 94AC6819
TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A1087CT-ND 94AC6818
Product Name Ring Connectors Terminal, Ring Tongue, #4, 16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers