TE Connectivity Ring Connectors 2-31807-2

Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27058CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27058CT-ND
Ring Connectors A27058CT-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27058TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27058TR-ND
Ring Connectors A27058TR-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
2-31807-2 Rohs Compliant Amp - Te Connectivity - 96AC5860 - Newark, An Avnet Company
Chicago, IL, United States
2-31807-2 Rohs Compliant Amp - Te Connectivity
96AC5860
2-31807-2 Rohs Compliant Amp - Te Connectivity 96AC5860
2-31807-2 ROHS COMPLIANT: YES

2-31807-2 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6042 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity
69AH6042
Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity 69AH6042
TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity - 12H3562 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity
12H3562
Terminal,solis R 8 10 Rohs Compliant Amp - Te Connectivity 12H3562
TERMINAL,SOLIS R 8 10 ROHS COMPLIANT: YES

TERMINAL,SOLIS R 8 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27058CT-ND 96AC5860 69AH6042
Product Name Ring Connectors 2-31807-2 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1862-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers