TE Connectivity Magnetic Wire Connectors 2-316300-8

Description
Terminal Magnetic Connector 26-28 AWG Tab
Request a Quote Datasheet
Description
Terminal Magnetic Connector 26-28 AWG Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A118122TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A118122TR-ND
Magnetic Wire Connectors A118122TR-ND
Terminal Magnetic Connector 26-28 AWG Tab

Terminal Magnetic Connector 26-28 AWG Tab

Buy Now Datasheet
Connectors, Interconnects -Terminals Magnetic- Wire Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals Magnetic- Wire Connectors
Connectors, Interconnects -Terminals Magnetic- Wire Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Terminals Magnetic- Wire Connectors Series: Mag-Mate Package: Tape & Reel (TR) Product Status: Active Terminal Type: Box IDC Termination: Tab Wire Gauge: 26-28 AWG Features: QC .187 Base Product Number: 316300

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Magnetic- Wire Connectors
Series: Mag-Mate
Package: Tape & Reel (TR)
Product Status: Active
Terminal Type: Box IDC
Termination: Tab
Wire Gauge: 26-28 AWG
Features: QC .187
Base Product Number: 316300

Buy Now Datasheet
Std Mag-Mate Poke-In With 187T Te Connectivity - 98X4751 - Newark, An Avnet Company
Chicago, IL, United States
Std Mag-Mate Poke-In With 187T Te Connectivity
98X4751
Std Mag-Mate Poke-In With 187T Te Connectivity 98X4751
STD MAG-MATE POKE-IN WITH 187T

STD MAG-MATE POKE-IN WITH 187T

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A118122TR-ND 98X4751
Product Name Magnetic Wire Connectors Connectors, Interconnects -Terminals Magnetic- Wire Connectors Std Mag-Mate Poke-In With 187T Te Connectivity
Contact Size (AWG) 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products