TE Connectivity Ring Connectors 2-31518-1

Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 2-31518-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
2-31518-1-ND
Ring Connectors 2-31518-1-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects- Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals Ring Connectors
Connectors, Interconnects- Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals Ring Connectors Series: Diamond Grip Package: Tape & Reel (TR) Product Status: Active Terminal Type: Circular Stud/Tab Size: 2 Stud Thickness: 0.018" (0.46mm) Mounting Type: Free Hanging (In-Line) Termination: Crimp

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals Ring Connectors
Series: Diamond Grip
Package: Tape & Reel (TR)
Product Status: Active
Terminal Type: Circular
Stud/Tab Size: 2 Stud
Thickness: 0.018" (0.46mm)
Mounting Type: Free Hanging (In-Line)
Termination: Crimp

Buy Now Datasheet
Terminal,dg R 26-22 2 Amp - Te Connectivity - 17R7495 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,dg R 26-22 2 Amp - Te Connectivity
17R7495
Terminal,dg R 26-22 2 Amp - Te Connectivity 17R7495
TERMINAL,DG R 26-22 2

TERMINAL,DG R 26-22 2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-31518-1-ND 17R7495
Product Name Ring Connectors Connectors, Interconnects- Terminals Ring Connectors Terminal,dg R 26-22 2 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details