TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292328-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 68 MM  [2.68 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 68 MM  [2.68 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292328-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292328-0
Rectangular Wire & Cable Connectors & Housings 2-292328-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 68 MM  [2.68 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 4.6 MM  [.181 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 20

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 68 MM  [2.68 INCH ]
  • Connector Width : 39.9 MM  [1.57 INCH ]
  • Row-to-Row Spacing : 4.6 MM  [.181 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24 - 16

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Power Connectors - 2-292328-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2-292328-0
Power Connectors 2-292328-0
PLUG ASSY SEQUENTIAL TYPE 24P HYBRID DRA

PLUG ASSY SEQUENTIAL TYPE 24P HYBRID DRA

Buy Now
Backplane Connectors - Specialized - 2-292328-0 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-292328-0
Backplane Connectors - Specialized 2-292328-0
CONN PLUG 24POS PNL MNT

CONN PLUG 24POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-292328-0 2-292328-0 2-292328-0
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337428-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Rectangular Connector Accessories - 1734-1010-066-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28583-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers