"Connector Header Through Hole, Right Angle 26 position 0.059"" (1.50mm)"
CONN HEADER R/A 26POS 1.5MM
DBL ROW (H) DIP TYPE WITH BOAR
DBL ROW (H) DIP TYPE WITH BOAR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100977-ND | 2-292262-6 | 17R7493 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dbl Row (H) Dip Type With Boar Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 50 volts | 50 volts |