"Connector Header Through Hole, Right Angle 24 position 0.059"" (1.50mm)"
DBL ROW (H) DIP TYPE WITH BOAR
DBL ROW (H) DIP TYPE WITH BOAR
CONN HEADER R/A 24POS 1.5MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100976-ND | 76AC3378 | 2-292262-4 |
| Product Name | Headers, Male Pins | Dbl Row (H) Dip Type With Boar Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 50 volts | 50 volts |