"Connector Header Through Hole 22 position 0.079"" (2.00mm)"
CT DOUBLE ROW ASSY V 22P HDR N
CT DOUBLE ROW ASSY V 22P HDR N
CONN HEADER VERT 22POS 2MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-292252-2-ND | 17R7477 | 2-292252-2 |
| Product Name | Headers, Male Pins | Ct Double Row Assy V 22P Hdr N Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts |