TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292215-6

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292215-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292215-6
Rectangular Wire & Cable Connectors & Housings 2-292215-6
Body Features Primary Product Color : White Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Adapters - A141334-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A141334-ND
Rectangular Connector Adapters A141334-ND
"6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.059"" (1.50mm)"

"6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.059"" (1.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-292215-6 A141334-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Adapters
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104178-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1944-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers