"Connector Header Through Hole 22 position 0.059"" (1.50mm)"
CONN HEADER 22POS VERT 1.5MM TIN
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A99728-ND | 792-2-292208-2 |
| Product Name | Headers, Male Pins | CONN HEADER 22POS VERT 1.5MM TIN |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 50 volts | 50 volts |
| Number of Contacts | 22 # |