TE Connectivity Headers, Male Pins 2-292206-0

Description
"Connector Header Through Hole, Right Angle 20 position 0.059"" (1.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 20 position 0.059"" (1.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A99776-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A99776-ND
Headers, Male Pins A99776-ND
"Connector Header Through Hole, Right Angle 20 position 0.059"" (1.50mm)"

"Connector Header Through Hole, Right Angle 20 position 0.059"" (1.50mm)"

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
316-2-292206-0
2A Electronic Connector 316-2-292206-0
20 Pos 1.5mm RA Solder Header, 2A, Tin Plated Product overview: 2-292206-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292206-0 can be used for catalog matching and distributor lookup.

20 Pos 1.5mm RA Solder Header, 2A, Tin Plated Product overview: 2-292206-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292206-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 2-292206-0 - 854634-2-292206-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-292206-0
854634-2-292206-0
Rectangular Connectors - 2-292206-0 854634-2-292206-0
Manufacturer: TE Connectivity Win Source Part Number: 854634-2-292206-0 Series: Mini CT Features: Connector Header position Package: Tray Family Name: 292206 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: -2-292206-0-SI, 2266-2-292206-0, A99776

Manufacturer: TE Connectivity
Win Source Part Number: 854634-2-292206-0
Series: Mini CT
Features: Connector Header position
Package: Tray
Family Name: 292206
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: -2-292206-0-SI, 2266-2-292206-0, A99776

Buy Now Datasheet
Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity - 17R7449 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity
17R7449
Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity 17R7449
MINI CT SGL DIP H 20P NAT

MINI CT SGL DIP H 20P NAT

Supplier's Site
Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity - 76AC3375 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity
76AC3375
Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity 76AC3375
MINI CT SGL DIP H 20P NAT

MINI CT SGL DIP H 20P NAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99776-ND 316-2-292206-0 854634-2-292206-0 17R7449
Product Name Headers, Male Pins 2A Electronic Connector Rectangular Connectors - 2-292206-0 Mini Ct Sgl Dip H 20P Nat Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data