TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292190-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 12 MM  [.472 INCH ] Connector Length : 43.5 MM  [1.713 INCH ] Connector Width : 31.9 MM  [1.255 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 8 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 12 MM  [.472 INCH ] Connector Length : 43.5 MM  [1.713 INCH ] Connector Width : 31.9 MM  [1.255 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 8 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292190-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292190-2
Rectangular Wire & Cable Connectors & Housings 2-292190-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 5 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 12 MM  [.472 INCH ] Connector Length : 43.5 MM  [1.713 INCH ] Connector Width : 31.9 MM  [1.255 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 8 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 5

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Connector Height : 12 MM  [.472 INCH ]
  • Connector Length : 43.5 MM  [1.713 INCH ]
  • Connector Width : 31.9 MM  [1.255 INCH ]
  • Wire Size (MMSQ) : .2 - 1.25
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1800
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 8

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2-292190-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2-292190-2
Power Connectors 2-292190-2
REC ASS Y OF HYB SF DRAWER8P

REC ASS Y OF HYB SF DRAWER8P

Buy Now
Rec Ass Y Of Hyb Sf Drawer8P Amp - Te Connectivity - 98X4740 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass Y Of Hyb Sf Drawer8P Amp - Te Connectivity
98X4740
Rec Ass Y Of Hyb Sf Drawer8P Amp - Te Connectivity 98X4740
REC ASS Y OF HYB SF DRAWER8P

REC ASS Y OF HYB SF DRAWER8P

Supplier's Site
Backplane Connectors - Specialized - 2-292190-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-292190-2
Backplane Connectors - Specialized 2-292190-2
CONN RCPT 8POS PNL MNT

CONN RCPT 8POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-292190-2 2-292190-2 98X4740 2-292190-2
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Rec Ass Y Of Hyb Sf Drawer8P Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053775-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Rectangular Wire & Cable Connectors & Housings - 103653-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1470107-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers