TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292189-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 15 MM  [.591 INCH ] Connector Length : 51.5 MM  [2.028 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 15 MM  [.591 INCH ] Connector Length : 51.5 MM  [2.028 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292189-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292189-3
Rectangular Wire & Cable Connectors & Housings 2-292189-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Layout : Inline Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ] Connector Height : 15 MM  [.591 INCH ] Connector Length : 51.5 MM  [2.028 INCH ] Connector Width : 39.62 MM  [1.56 INCH ] Wire Size (MMSQ) : .2 - 1.25 Wire Size (AWG) : 24 - 16 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1800 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 7

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.4 MM  [.055 - .094 INCH ]
  • Connector Height : 15 MM  [.591 INCH ]
  • Connector Length : 51.5 MM  [2.028 INCH ]
  • Connector Width : 39.62 MM  [1.56 INCH ]
  • Wire Size (MMSQ) : .2 - 1.25
  • Wire Size (AWG) : 24 - 16

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1800
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2-292189-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2-292189-3
Power Connectors 2-292189-3
PLUG ASS Y OF HYB SF DRAWER 10P

PLUG ASS Y OF HYB SF DRAWER 10P

Buy Now
Backplane Connectors - Specialized - 2-292189-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-292189-3
Backplane Connectors - Specialized 2-292189-3
CONN PLUG POWER 10POS PNL MNT

CONN PLUG POWER 10POS PNL MNT

Supplier's Site Datasheet
Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity - 98X4739 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity
98X4739
Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity 98X4739
PLUG ASS Y OF HYB SF DRAWER 10P ROHS COMPLIANT: YES

PLUG ASS Y OF HYB SF DRAWER 10P ROHS COMPLIANT: YES

Supplier's Site
Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity - 76AC3374 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity
76AC3374
Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity 76AC3374
PLUG ASS Y OF HYB SF DRAWER 10P ROHS COMPLIANT: YES

PLUG ASS Y OF HYB SF DRAWER 10P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-292189-3 2-292189-3 2-292189-3 98X4739
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connectors - Specialized Plug Ass Y Of Hyb Sf Drawer 10P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
RF Connectors - 1051113-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers