CONN HEADER SMD R/A 9POS 2MM
CONN HEADER SMD R/A 9POS 2MM
"Connector Header Surface Mount, Right Angle 9 position 0.079"" (2.00mm)"
CT BOX HDR H SMT 9P O/TAPE BLA
CONN HEADER SMD R/A 9POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2-292173-9CT-ND | 17R7444 | 2-292173-9 |
| Product Name | Headers, Male Pins | Ct Box Hdr H Smt 9P O/tape Bla Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 125 volts | 125 volts |