The CT Box Header H SMT 7P O/tape Black from TE Connectivity is a miniature wire-to-board interconnect solution designed for various applications including business equipment, industrial machines, and audio devices. This connector series supports two termination methods: insulation displacement contacts (IDC) and crimp, accommodating wire gauges from AWG 22 to 30. It features a circuit range of 7 positions and is RoHS compliant, ensuring it meets environmental standards. The box header design enhances resistance to scooping during mating and unmating, providing reliable connections. Additionally, it is compatible with a variety of harness-making machines, making it suitable for both low and high-volume production environments.
"Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)"
CT BOX HDR H SMT 7P O/TAPE BLA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A100986TR-ND | 17R7443 |
| Product Name | Headers, Male Pins | Ct Box Hdr H Smt 7P O/tape Bla Amp - Te Connectivity |
| Connector Type | Header Connector; Header |