"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
2mm Shrouded Header, 4 Pos, Male, RA SMT, 2A, 125V Product overview: 2-292173-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292173-4 can be used for catalog matching and distributor lookup.
CONN HEADER 4POS SMD R/A TIN BLK
WTB CONNECTOR, HEADER, 4POS, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100983CT-ND | 316-2-292173-4 | 792-2-292173-4 | 17R7441 |
| Product Name | Headers, Male Pins | 2A 125V Electronic Connector | CONN HEADER 4POS SMD R/A TIN BLK | Wtb Connector, Header, 4Pos, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Surface Mount, Right Angle | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Number of Contacts | 4 # |