TE Connectivity 2A 125V Electronic Connector 2-292173-2

Description
2 Pos 2mm Pitch RA SMT Header, 2A, 125V, Black Product overview: 2-292173-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292173-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 2mm Pitch RA SMT Header, 2A, 125V, Black Product overview: 2-292173-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292173-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
316-2-292173-2
2A 125V Electronic Connector 316-2-292173-2
2 Pos 2mm Pitch RA SMT Header, 2A, 125V, Black Product overview: 2-292173-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292173-2 can be used for catalog matching and distributor lookup.

2 Pos 2mm Pitch RA SMT Header, 2A, 125V, Black Product overview: 2-292173-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-292173-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 2-292173-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2-292173-2
Connectors 2-292173-2
CT BOX HDR H SMT 2P O/TAPE BLA

CT BOX HDR H SMT 2P O/TAPE BLA

Buy Now
Headers, Male Pins - A100981TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100981TR-ND
Headers, Male Pins A100981TR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A100981CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100981CT-ND
Headers, Male Pins A100981CT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - A100981DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100981DKR-ND
Headers, Male Pins A100981DKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
CONN HEADER 2POS SMD R/A TIN BLK - 792-2-292173-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 2POS SMD R/A TIN BLK
792-2-292173-2
CONN HEADER 2POS SMD R/A TIN BLK 792-2-292173-2
CONN HEADER 2POS SMD R/A TIN BLK

CONN HEADER 2POS SMD R/A TIN BLK

Supplier's Site
Connector, Header, R/a, 2Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity - 73J7283 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, R/a, 2Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity
73J7283
Connector, Header, R/a, 2Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity 73J7283
CONNECTOR, HEADER, R/A, 2POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMP CT Series RoHS Compliant: Yes

CONNECTOR, HEADER, R/A, 2POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:AMP CT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ct Box Hdr H Smt 2P O/tape Bla Amp - Te Connectivity - 76AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Ct Box Hdr H Smt 2P O/tape Bla Amp - Te Connectivity
76AC3372
Ct Box Hdr H Smt 2P O/tape Bla Amp - Te Connectivity 76AC3372
CT BOX HDR H SMT 2P O/TAPE BLA

CT BOX HDR H SMT 2P O/TAPE BLA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-2-292173-2 2-292173-2 A100981TR-ND 792-2-292173-2 73J7283 76AC3372
Product Name 2A 125V Electronic Connector Connectors Headers, Male Pins CONN HEADER 2POS SMD R/A TIN BLK Connector, Header, R/a, 2Pos, 1Row, 2Mm; Connector Systems Amp - Te Connectivity Ct Box Hdr H Smt 2P O/tape Bla Amp - Te Connectivity
Termination SMD/SMT Solder Surface Mount Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 2.0 amps 2.0 amps
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data