TE Connectivity Headers, Male Pins 2-292161-2

Description
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-292161-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-292161-2-ND
Headers, Male Pins 2-292161-2-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Ct P/hdr Assy V 2P W/kink Blue Amp - Te Connectivity - 17R7427 - Newark, An Avnet Company
Chicago, IL, United States
Ct P/hdr Assy V 2P W/kink Blue Amp - Te Connectivity
17R7427
Ct P/hdr Assy V 2P W/kink Blue Amp - Te Connectivity 17R7427
CT P/HDR ASSY V 2P W/KINK BLUE

CT P/HDR ASSY V 2P W/KINK BLUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2-292161-2-ND 17R7427
Product Name Headers, Male Pins Ct P/hdr Assy V 2P W/kink Blue Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98118-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details