TE Connectivity PCB Headers & Receptacles 2-292143-7

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Mating Area Length : 4.5 MM  [.177 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.73 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Dimensions Connector Height : 8.8 MM  [.346 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Bag, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.024 INCH ] Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Mating Area Length : 4.5 MM  [.177 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.73 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Dimensions Connector Height : 8.8 MM  [.346 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Bag, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.024 INCH ] Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-292143-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-292143-7
PCB Headers & Receptacles 2-292143-7
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Mating Area Length : 4.5 MM  [.177 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.73 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ] Dimensions Connector Height : 8.8 MM  [.346 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Bag, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .6 MM  [.024 INCH ] Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout : Inline
  • Contact Mating Area Length : 4.5 MM  [.177 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.73 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM  [39.37 - 78.74 MICIN ]

Dimensions


  • Connector Height : 8.8 MM  [.346 INCH ]
  • Connector Length : 15.8 MM  [.622 INCH ]
  • Connector Width : 4 MM  [.157 INCH ]
  • PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .6 MM  [.024 INCH ]
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-292143-7
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 125 volts
Current Rating 4 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102972-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102536-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details