"Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)"
CONN HEADER R/A 28POS 2MM
CT DOUBLE ROW ASSY H 28P HDR N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99718-ND | 2-292138-8 | 17R7416 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Ct Double Row Assy H 28P Hdr N Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts |