TE Connectivity Headers, Male Pins 2-2842236-0

Description
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2-2842236-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2-2842236-0-ND
Headers, Male Pins 17-2-2842236-0-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header, Board-To-Board, 20Pos, Th; Connector Systems Te Connectivity - 83AH7178 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 20Pos, Th; Connector Systems Te Connectivity
83AH7178
Pin Header, Board-To-Board, 20Pos, Th; Connector Systems Te Connectivity 83AH7178
PIN HEADER, BOARD-TO-BOARD, 20POS, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 20POS, TH; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2-2842236-0-ND 83AH7178
Product Name Headers, Male Pins Pin Header, Board-To-Board, 20Pos, Th; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-11003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details