TE Connectivity Applicators 2-2837978-2

Description
Dimensions Insulation Crimp Width : 2.2 MM  [.087 INCH ] Insulation Diameter Range : .7 - 1.6 MM  [.028 - .063 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Crimp Width : 2.2 MM  [.087 INCH ] Insulation Diameter Range : .7 - 1.6 MM  [.028 - .063 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837978-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837978-2
Applicators 2-2837978-2
Dimensions Insulation Crimp Width : 2.2 MM  [.087 INCH ] Insulation Diameter Range : .7 - 1.6 MM  [.028 - .063 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O Wire Crimp Form : F

Dimensions


  • Insulation Crimp Width : 2.2 MM  [.087 INCH ]
  • Insulation Diameter Range : .7 - 1.6 MM  [.028 - .063 INCH ]
  • Wire Crimp Width : 1.57 MM  [.062 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837978-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579018-6 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1803326-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633961-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details