TE Connectivity Applicators 2-2837974-2

Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 5.7 MM  [.224 INCH ] Insulation Diameter Range : .01 - 4.85 MM  [.191 INCH ] Wire Crimp Width : 5.1 MM  [.201 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 5.7 MM  [.224 INCH ] Insulation Diameter Range : .01 - 4.85 MM  [.191 INCH ] Wire Crimp Width : 5.1 MM  [.201 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837974-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837974-2
Applicators 2-2837974-2
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 5.7 MM  [.224 INCH ] Insulation Diameter Range : .01 - 4.85 MM  [.191 INCH ] Wire Crimp Width : 5.1 MM  [.201 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Insulation Crimp Width : 5.7 MM  [.224 INCH ]
  • Insulation Diameter Range : .01 - 4.85 MM  [.191 INCH ]
  • Wire Crimp Width : 5.1 MM  [.201 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837974-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 110219-000 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803223-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details