TE Connectivity Applicators 2-2837929-2

Description
Dimensions Insulation Crimp Width : 4.2 MM  [.165 INCH ] Insulation Diameter Range : 1.19 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.8 MM  [.071 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote Datasheet
Description
Dimensions Insulation Crimp Width : 4.2 MM  [.165 INCH ] Insulation Diameter Range : 1.19 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.8 MM  [.071 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837929-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837929-2
Applicators 2-2837929-2
Dimensions Insulation Crimp Width : 4.2 MM  [.165 INCH ] Insulation Diameter Range : 1.19 - 1.4 MM  [.047 - .055 INCH ] Wire Crimp Width : 1.8 MM  [.071 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP Wire Crimp Form : SP

Dimensions


  • Insulation Crimp Width : 4.2 MM  [.165 INCH ]
  • Insulation Diameter Range : 1.19 - 1.4 MM  [.047 - .055 INCH ]
  • Wire Crimp Width : 1.8 MM  [.071 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : SP
  • Wire Crimp Form : SP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837929-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 047011-000 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Tools - 1-1803411-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1729698-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633004-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details