TE Connectivity Applicators 2-2837927-2

Description
Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 5.3 MM  [.209 INCH ] Insulation Diameter Range : 4. - 4.4 MM  [.157 - .173 INCH ] Wire Crimp Width : 4.8 MM  [.189 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 5.3 MM  [.209 INCH ] Insulation Diameter Range : 4. - 4.4 MM  [.157 - .173 INCH ] Wire Crimp Width : 4.8 MM  [.189 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837927-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837927-2
Applicators 2-2837927-2
Contact Features Crimp Type : O-Crimp Dimensions Insulation Crimp Width : 5.3 MM  [.209 INCH ] Insulation Diameter Range : 4. - 4.4 MM  [.157 - .173 INCH ] Wire Crimp Width : 4.8 MM  [.189 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : O-Crimp

Dimensions


  • Insulation Crimp Width : 5.3 MM  [.209 INCH ]
  • Insulation Diameter Range : 4. - 4.4 MM  [.157 - .173 INCH ]
  • Wire Crimp Width : 4.8 MM  [.189 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837927-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633730-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details