TE Connectivity Applicators 2-2837890-1

Description
Dimensions Insulation Diameter Range : .9 - 1.4 MM  [.035 - .055 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : .9 - 1.4 MM  [.035 - .055 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837890-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837890-1
Applicators 2-2837890-1
Dimensions Insulation Diameter Range : .9 - 1.4 MM  [.035 - .055 INCH ] Wire Crimp Width : 1.07 MM  [.042 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : .9 - 1.4 MM  [.035 - .055 INCH ]
  • Wire Crimp Width : 1.07 MM  [.042 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837890-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Ratchet Crimp Tool; Crimp Tool Type Amp Te Connectivity - 24M9400 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Tools - 1-1729698-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details