TE Connectivity Applicators 2-2837331-2

Description
Dimensions Insulation Diameter Range : 2.1 - 2.5 MM  [.083 - .098 INCH ] Wire Crimp Width : 2.16 MM  [.085 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 2.1 - 2.5 MM  [.083 - .098 INCH ] Wire Crimp Width : 2.16 MM  [.085 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837331-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837331-2
Applicators 2-2837331-2
Dimensions Insulation Diameter Range : 2.1 - 2.5 MM  [.083 - .098 INCH ] Wire Crimp Width : 2.16 MM  [.085 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 2.1 - 2.5 MM  [.083 - .098 INCH ]
  • Wire Crimp Width : 2.16 MM  [.085 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837331-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool Amp Te Connectivity - 86W1143 - Newark, An Avnet Company
Specs
Form Factor Handheld
View Details
Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803019-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details