TE Connectivity Applicators 2-2837311-1

Description
Dimensions Insulation Diameter Range : 1.8 - 2.39 MM  [.071 - .094 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote
Description
Dimensions Insulation Diameter Range : 1.8 - 2.39 MM  [.071 - .094 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2837311-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2837311-1
Applicators 2-2837311-1
Dimensions Insulation Diameter Range : 1.8 - 2.39 MM  [.071 - .094 INCH ] Wire Crimp Width : 2.54 MM  [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 1.8 - 2.39 MM  [.071 - .094 INCH ]
  • Wire Crimp Width : 2.54 MM  [.1 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2837311-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803221-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details