TE Connectivity
Applicators
2-2837257-2
Description
Dimensions Insulation Diameter Range : 1.3 - 1.7 MM [.051 - .067 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 1.3 - 1.7 MM [.051 - .067 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Diameter Range : 1.3 - 1.7 MM [.051 - .067 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator
Dimensions
- Insulation Diameter Range : 1.3 - 1.7 MM [.051 - .067 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Pneumatic
- Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
- Terminator Type : 30 mm (1.12") Stroke Terminator
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2837257-2 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data