TE Connectivity
Applicators
2-2836831-1
Description
Dimensions Insulation Diameter Range : 3.51 - 3.99 MM [.138 - .157 INCH ] Wire Crimp Width : 3.33 MM [.131 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 3.51 - 3.99 MM [.138 - .157 INCH ] Wire Crimp Width : 3.33 MM [.131 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Insulation Diameter Range : 3.51 - 3.99 MM [.138 - .157 INCH ] Wire Crimp Width : 3.33 MM [.131 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features Wire Crimp Form : F
Dimensions
- Insulation Diameter Range : 3.51 - 3.99 MM [.138 - .157 INCH ]
- Wire Crimp Width : 3.33 MM [.131 INCH ]
Other
- Alignment Aids : Camera, Alignment Gauge
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Mechanical
- Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
- Terminator Type : 30 mm (1.12") Stroke Terminator
Termination Features
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2836831-1 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
Contacts, 16-20 AWG
View Details
Tool Type
Crimper
Form Factor
Handheld
Application / Connector Type
Backplane Contacts
View Details
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
3 suppliers