TE Connectivity
Applicators
2-2836720-2
Description
Dimensions Insulation Diameter Range : 2.13 - 2.85 MM [.084 - .112 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Description
Dimensions Insulation Diameter Range : 2.13 - 2.85 MM [.084 - .112 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Request a Quote
Email Supplier
Suppliers
Dimensions Insulation Diameter Range : 2.13 - 2.85 MM [.084 - .112 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator
Dimensions
- Insulation Diameter Range : 2.13 - 2.85 MM [.084 - .112 INCH ]
Other
- Alignment Aids : Alignment Gauge, Camera
- Application Interface : Female Adapter Post - Pacific Style
- Applicator & Product Style : OCEAN
- Applicator Feed Type : Pneumatic
- Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
- Terminator Type : 30 mm (1.12") Stroke Terminator
Buy Now
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2836720-2 |
|
Product Name
|
Applicators |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Application / Connector Type
General Application
Technology
Hand Tools
View Details