TE Connectivity Applicators 2-2836537-2

Description
Dimensions Insulation Diameter Range : 4.39 - 5.51 MM  [.173 - .217 INCH ] Wire Crimp Width : 4.39 MM  [.173 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : O
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 4.39 - 5.51 MM  [.173 - .217 INCH ] Wire Crimp Width : 4.39 MM  [.173 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2836537-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2836537-2
Applicators 2-2836537-2
Dimensions Insulation Diameter Range : 4.39 - 5.51 MM  [.173 - .217 INCH ] Wire Crimp Width : 4.39 MM  [.173 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : O

Dimensions


  • Insulation Diameter Range : 4.39 - 5.51 MM  [.173 - .217 INCH ]
  • Wire Crimp Width : 4.39 MM  [.173 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : O
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2836537-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1463696-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-8 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details