TE ConnectivityPCB Headers & Receptacles2-2834696-2
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 36
Number of Rows : 2
PCB Mount Orientation : Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold (Au)
Contact Type : Pin
Housing Features
Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : Without
PCB Mount Retention : With
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tape & Reel
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Flex-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]