TE Connectivity Connector Housing, Rcpt, 20Pos, 1.8Mm; Product Range Te Connectivity 2-2834461-0

Description
CONNECTOR HOUSING, RCPT, 20POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 20POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos, 1.8Mm; Product Range Te Connectivity - 50AJ8228 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos, 1.8Mm; Product Range Te Connectivity
50AJ8228
Connector Housing, Rcpt, 20Pos, 1.8Mm; Product Range Te Connectivity 50AJ8228
CONNECTOR HOUSING, RCPT, 20POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AJ8228
Product Name Connector Housing, Rcpt, 20Pos, 1.8Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details