TE Connectivity Receptacle Housing, 3Pos, Pbt, Black; Product Range Te Connectivity 2-2834075-3

Description
RECEPTACLE HOUSING, 3POS, PBT, BLACK; Product Range:SlimSeal Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834068-2 Pin Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 3POS, PBT, BLACK; Product Range:SlimSeal Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834068-2 Pin Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Pbt, Black; Product Range Te Connectivity - 10AC9932 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Pbt, Black; Product Range Te Connectivity
10AC9932
Receptacle Housing, 3Pos, Pbt, Black; Product Range Te Connectivity 10AC9932
RECEPTACLE HOUSING, 3POS, PBT, BLACK; Product Range:SlimSeal Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834068-2 Pin Contact RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, PBT, BLACK; Product Range:SlimSeal Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834068-2 Pin Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10AC9932
Product Name Receptacle Housing, 3Pos, Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details