TE Connectivity Ballast Connectors 2-2834075-3

Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2-2834075-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2-2834075-3
Ballast Connectors 2-2834075-3
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1364311-2-2834075-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1364311-2-2834075-3
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1364311-2-2834075-3
Win Source Part Number: 1364311-2-2834075-3 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: SlimSeal Package: Tray Product Status: Active Base Product Number: 2834075 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3.5A, 5A Style: Cable/Wire to Cable/Wire Connector Type: Receptacle Housing for Pin Contact Number of Positions: 3 Termination: Crimp Fastening Type: Latch Holder Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 400V Housing Color: Black Pitch: 0.098" (2.50mm) Housing Material: Polybutylene Terephthalate (PBT) Mating Cycles: 30

Win Source Part Number: 1364311-2-2834075-3
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: SlimSeal
Package: Tray
Product Status: Active
Base Product Number: 2834075
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3.5A, 5A
Style: Cable/Wire to Cable/Wire
Connector Type: Receptacle Housing for Pin Contact
Number of Positions: 3
Termination: Crimp
Fastening Type: Latch Holder
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 400V
Housing Color: Black
Pitch: 0.098" (2.50mm)
Housing Material: Polybutylene Terephthalate (PBT)
Mating Cycles: 30

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2-2834075-3
Electronic Connector 340-2-2834075-3
(2-2834075-3) 3P REC, MINIATURE WATERPROOF CONN,BLACK Product overview: 2-2834075-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-2834075-3 can be used for catalog matching and distributor lookup.

(2-2834075-3) 3P REC, MINIATURE WATERPROOF CONN,BLACK Product overview: 2-2834075-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-2834075-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
2-2834075-3
Headers & Wire Housings 2-2834075-3
SlimSeal Connectors

SlimSeal Connectors

Buy Now
Solid State Lighting Connector Assemblies - 2-2834075-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2-2834075-3
Solid State Lighting Connector Assemblies 2-2834075-3
3P REC, MINIATURE WATERPROOF CON

3P REC, MINIATURE WATERPROOF CON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Lighting Connectors
2-2834075-3
Lighting Connectors 2-2834075-3
Lighting Connectors 3P REC, MINI IP67 CONN,BLACK

Lighting Connectors 3P REC, MINI IP67 CONN,BLACK

Buy Now Datasheet
3P Rec, Miniature Waterproof Conn,black Amp - Te Connectivity - 41AJ5742 - Newark, An Avnet Company
Chicago, IL, United States
3P Rec, Miniature Waterproof Conn,black Amp - Te Connectivity
41AJ5742
3P Rec, Miniature Waterproof Conn,black Amp - Te Connectivity 41AJ5742
3P REC, MINIATURE WATERPROOF CONN,BLACK

3P REC, MINIATURE WATERPROOF CONN,BLACK

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2834075-3 1364311-2-2834075-3 340-2-2834075-3 2-2834075-3 2-2834075-3 2-2834075-3 41AJ5742
Product Name Ballast Connectors Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Electronic Connector Headers & Wire Housings Solid State Lighting Connector Assemblies Lighting Connectors 3P Rec, Miniature Waterproof Conn,black Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Crimp Crimp Crimp
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1052066-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers