TE Connectivity Plug Housing, 3Pos, Thermoplastic, Black; Product Range Te Connectivity 2-2834074-3

Description
PLUG HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Thermoplastic, Black; Product Range Te Connectivity - 10AC9930 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Thermoplastic, Black; Product Range Te Connectivity
10AC9930
Plug Housing, 3Pos, Thermoplastic, Black; Product Range Te Connectivity 10AC9930
PLUG HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact RoHS Compliant: Yes

PLUG HOUSING, 3POS, THERMOPLASTIC, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 Socket Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10AC9930
Product Name Plug Housing, 3Pos, Thermoplastic, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details