TE Connectivity Conn Housing, Plug, 2Pos, Black; Product Range Te Connectivity 2-2834074-2

Description
CONN HOUSING, PLUG, 2POS, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, Black; Product Range Te Connectivity - 10AC9929 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, Black; Product Range Te Connectivity
10AC9929
Conn Housing, Plug, 2Pos, Black; Product Range Te Connectivity 10AC9929
CONN HOUSING, PLUG, 2POS, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, BLACK; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10AC9929
Product Name Conn Housing, Plug, 2Pos, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details