TE Connectivity Ballast Connectors 2-2834074-2

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2-2834074-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2-2834074-2
Ballast Connectors 2-2834074-2
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2-2834074-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2834074-2
Headers & Wire Housings 2-2834074-2
SlimSeal Connectors

SlimSeal Connectors

Buy Now
Singapore, Singapore
5A Electronic Connector
340-2-2834074-2
5A Electronic Connector 340-2-2834074-2
2-Pin Female Crimp Rectangular Connector, 5A, 105°C Product overview: 2-2834074-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-2834074-2 can be used for catalog matching and distributor lookup.

2-Pin Female Crimp Rectangular Connector, 5A, 105°C Product overview: 2-2834074-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-2834074-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1364331-2-2834074-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1364331-2-2834074-2
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1364331-2-2834074-2
Win Source Part Number: 1364331-2-2834074-2 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: SlimSeal Package: Tray Product Status: Active Base Product Number: 2834074 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3.5A, 5A Style: Cable/Wire to Cable/Wire Connector Type: Plug Housing for Socket Contact Number of Positions: 2 Termination: Crimp Fastening Type: Latch Lock Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 400V Housing Color: Black Pitch: 0.098" (2.50mm) Housing Material: Thermoplastic Mating Cycles: 30

Win Source Part Number: 1364331-2-2834074-2
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: SlimSeal
Package: Tray
Product Status: Active
Base Product Number: 2834074
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3.5A, 5A
Style: Cable/Wire to Cable/Wire
Connector Type: Plug Housing for Socket Contact
Number of Positions: 2
Termination: Crimp
Fastening Type: Latch Lock
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 400V
Housing Color: Black
Pitch: 0.098" (2.50mm)
Housing Material: Thermoplastic
Mating Cycles: 30

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 2-2834074-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2-2834074-2
Solid State Lighting Connector Assemblies 2-2834074-2
2P PLUG, MINIATURE WATERPROOF CO

2P PLUG, MINIATURE WATERPROOF CO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2834074-2 2-2834074-2 340-2-2834074-2 1364331-2-2834074-2 2-2834074-2
Product Name Ballast Connectors Headers & Wire Housings 5A Electronic Connector Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Crimp Crimp Crimp
Voltage Rating 400 volts 400 volts
Current Rating 5.0 amps 3.5 to 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050542-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers