TE Connectivity
Ballast Connectors
2-2834068-3
Description
Contact Features Contact Current Rating (Max) (AMP) : 5
Dimensions Wire Size (AWG) : 18 - 22
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5
Dimensions Wire Size (AWG) : 18 - 22
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5
Dimensions Wire Size (AWG) : 18 - 22
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 5
Dimensions
- Wire Size (AWG) : 18 - 22
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2-2834068-3 |
|
Product Name
|
Ballast Connectors |
|
Connector Type
|
Wire to Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Panel Mount & Wire Mount
View Details
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
2 suppliers
Connector Type
RF and Microwave Connector; Wire to Wire Connector
Gender
Male / Plug
Termination
Solder
View Details
4 suppliers