TE Connectivity ™ Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 2-2834068-2

Description
Win Source Part Number: 1363108-2-2834068-2 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834068 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Current Rating (Amps): 3.5A, 5A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Cable/Wire to Cable/Wire Connector Type: Contact, Pin Number of Positions: 1 Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 400 V Mating Cycles: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1363108-2-2834068-2 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834068 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Current Rating (Amps): 3.5A, 5A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Cable/Wire to Cable/Wire Connector Type: Contact, Pin Number of Positions: 1 Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 400 V Mating Cycles: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts - 2-2834068-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
2-2834068-2
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts 2-2834068-2
Win Source Part Number: 1363108-2-2834068-2 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2834068 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Current Rating (Amps): 3.5A, 5A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Cable/Wire to Cable/Wire Connector Type: Contact, Pin Number of Positions: 1 Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 400 V Mating Cycles: 30

Win Source Part Number: 1363108-2-2834068-2
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2834068
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Current Rating (Amps): 3.5A, 5A
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Style: Cable/Wire to Cable/Wire
Connector Type: Contact, Pin
Number of Positions: 1
Termination: Crimp
Contact Material: Copper Alloy
Voltage Rating: 400 V
Mating Cycles: 30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2-2834068-2
Product Name Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0575 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Flash Plated Contacts
View Details