TE Connectivity Ballast Connectors 2-2834067-3

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2-2834067-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2-2834067-3
Ballast Connectors 2-2834067-3
Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Contacts - 17-2-2834067-3TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
17-2-2834067-3TR-ND
Solid State Lighting Connector Contacts 17-2-2834067-3TR-ND
SOCKET CONTACT,MINIATURE WATERPR

SOCKET CONTACT,MINIATURE WATERPR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2834067-3 17-2-2834067-3TR-ND
Product Name Ballast Connectors Solid State Lighting Connector Contacts
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057857-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers