"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
TERMI-BLOK HEADER,ASSY90 4P. BLACK
TERM BLOCK HDR 4POS VERT 10.16MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-282828-4-ND | 21R9889 | 2-282828-4 |
| Product Name | Headers, Plugs and Sockets | Termi-Blok Header,assy90 4P. Black Te Connectivity | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 10.16 mm (0.4000 inch) |