TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 2-282828-4

Description
Win Source Part Number: 1349620-2-282828-4 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.400" (10.16mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 600 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.329" (8.36mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 282828
Request a Quote Datasheet
Description
Win Source Part Number: 1349620-2-282828-4 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.400" (10.16mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 600 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.329" (8.36mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 282828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1349620-2-282828-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1349620-2-282828-4
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1349620-2-282828-4
Win Source Part Number: 1349620-2-282828-4 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.400" (10.16mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 15 A Voltage - UL: 600 V Color: Black Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Polyamide (PA66) , Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting Type: Through Hole Insulation Height: 0.329" (8.36mm) Temperature Range - Operating: -40°C ~ 110°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 282828

Win Source Part Number: 1349620-2-282828-4
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Buchanan
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 600 V
Color: Black
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66) , Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.329" (8.36mm)
Temperature Range - Operating: -40°C ~ 110°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 282828

Buy Now Datasheet
Pluggable Terminal Blocks - 2-282828-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-282828-4
Pluggable Terminal Blocks 2-282828-4
Pluggable Terminal Blocks TERMI-BLOK HDR ASSY 90 4P. BLACK

Pluggable Terminal Blocks TERMI-BLOK HDR ASSY 90 4P. BLACK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1349620-2-282828-4 2-282828-4
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 110 C (-40 to 230 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MH12005L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102792-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details