Body Features Primary Product Color : Natural
Configuration Features Number of Loaded Positions : 20 Number of Positions : 20 Number of Power Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .762 MICM [30 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [80 MICIN ]
Dimensions Connector Height : 12.8 MM [.504 INCH ] Connector Length : 43.2 MM [1.7 INCH ] Connector Width : 9.75 MM [.384 INCH ] PCB Thickness (Recommended) : 1.78 MM [.07 INCH ] Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Material : Polyamide
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tray Packaging Quantity : 120
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Loaded Positions : 20
- Number of Positions : 20
- Number of Power Positions : 20
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 9
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : 2 MICM [80 MICIN ]
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .762 MICM [30 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.032 MICM [80 MICIN ]
Dimensions
- Connector Height : 12.8 MM [.504 INCH ]
- Connector Length : 43.2 MM [1.7 INCH ]
- Connector Width : 9.75 MM [.384 INCH ]
- PCB Thickness (Recommended) : 1.78 MM [.07 INCH ]
- Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 4.2 MM [.165 INCH ]
- Housing Material : Polyamide
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : GWT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Locking Tab
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 120
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]