TE Connectivity Headers, Male Pins 2-2825260-0

Description
20P VRT HDR VAL-U-LOK HCS V0
Request a Quote Datasheet
Description
20P VRT HDR VAL-U-LOK HCS V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2-2825260-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2-2825260-0-ND
Headers, Male Pins 17-2-2825260-0-ND
20P VRT HDR VAL-U-LOK HCS V0

20P VRT HDR VAL-U-LOK HCS V0

Buy Now Datasheet
Rect Pwr Conn, Hdr, 20Pos, 2Row, 4.2Mm; No. Of Contacts Amp - Te Connectivity - 62AK3486 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Hdr, 20Pos, 2Row, 4.2Mm; No. Of Contacts Amp - Te Connectivity
62AK3486
Rect Pwr Conn, Hdr, 20Pos, 2Row, 4.2Mm; No. Of Contacts Amp - Te Connectivity 62AK3486
RECT PWR CONN, HDR, 20POS, 2ROW, 4.2MM; No. of Contacts:20Contacts; Product Range:VAL-U-LOK HCS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.2mm; Gender:Header

RECT PWR CONN, HDR, 20POS, 2ROW, 4.2MM; No. of Contacts:20Contacts; Product Range:VAL-U-LOK HCS Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.2mm; Gender:Header

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2-2825260-0-ND 62AK3486
Product Name Headers, Male Pins Rect Pwr Conn, Hdr, 20Pos, 2Row, 4.2Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Mounting Through Hole
View Details