TE Connectivity
Hand Crimping Tools
2-2823582-1
Description
Industry Standards IP Rating : IP67
Other Die Sets Type : Removable/Interchang
eable Ratchet Configuration : Operator Releasable & Adjustable Specification Type : Removable/Interchang
eable Tool Grade : Commercial Crimp Tooling Tooling Type : Crimp Locator
Request a Quote
Email Supplier
Description
Industry Standards IP Rating : IP67
Other Die Sets Type : Removable/Interchang
eable Ratchet Configuration : Operator Releasable & Adjustable Specification Type : Removable/Interchang
eable Tool Grade : Commercial Crimp Tooling Tooling Type : Crimp Locator
Request a Quote
Email Supplier
Suppliers
Industry Standards IP Rating : IP67
Other Die Sets Type : Removable/Interchang
eable Ratchet Configuration : Operator Releasable & Adjustable Specification Type : Removable/Interchang
eable Tool Grade : Commercial Crimp Tooling Tooling Type : Crimp Locator
Industry Standards
Other
- Die Sets Type : Removable/Interchangeable
- Ratchet Configuration : Operator Releasable & Adjustable
- Specification Type : Removable/Interchangeable
- Tool Grade : Commercial Crimp Tooling
- Tooling Type : Crimp Locator
Buy Now
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2-2823582-1 |
|
Product Name
|
Hand Crimping Tools |
|
Application / Connector Type
|
General Application
|
Unlock Full Specs
to access all available technical data