TE Connectivity IC Sockets 2-2822979-4

Description
3647 Pos LGA Socket Gold Surface Mount
Request a Quote Datasheet
Description
3647 Pos LGA Socket Gold Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A124404-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A124404-ND
IC Sockets A124404-ND
3647 Pos LGA Socket Gold Surface Mount

3647 Pos LGA Socket Gold Surface Mount

Buy Now Datasheet
Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity - 44AC9420 - Newark, An Avnet Company
Chicago, IL, United States
Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity
44AC9420
Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity 44AC9420
LGA SOCKET, 3647POS, 0.856MM, SMT; No. of Contacts:3647Contact s; Connector Type:LGA Socket; Pitch Spacing:0.856mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LGA SOCKET, 3647POS, 0.856MM, SMT; No. of Contacts:3647Contacts; Connector Type:LGA Socket; Pitch Spacing:0.856mm; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Lga3647-1 Socket-P1 Kit For Odm (30U Au) Amp - Te Connectivity - 41AJ5736 - Newark, An Avnet Company
Chicago, IL, United States
Lga3647-1 Socket-P1 Kit For Odm (30U Au) Amp - Te Connectivity
41AJ5736
Lga3647-1 Socket-P1 Kit For Odm (30U Au) Amp - Te Connectivity 41AJ5736
LGA3647-1 SOCKET-P1 KIT FOR ODM (30U AU)

LGA3647-1 SOCKET-P1 KIT FOR ODM (30U AU)

Supplier's Site
Sockets for ICs, Transistors - 2-2822979-4 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2-2822979-4
Sockets for ICs, Transistors 2-2822979-4
CONN SOCKET LGA 3647POS GOLD

CONN SOCKET LGA 3647POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A124404-ND 44AC9420 2-2822979-4
Product Name IC Sockets Lga Socket, 3647Pos, 0.856Mm, Smt; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Connector Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A121504-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details